AIA/NAS - NAS913
Milling Machine - Numerically Controlled Profiling and Contouring
| Organization: | AIA/NAS |
| Publication Date: | 15 February 1974 |
| Status: | inactive |
| Page Count: | 30 |
scope:
Purpose
This specification provides a standard for the manufacture, performance, reliability, inspection and procurement of a series of rectangular table profile and contour milling machines having two, three, four and five axes of Numerically Controlled motion. This standard lists minimum requirements and is not intended to limit design advances.
Classification
The machines shall be of the following type, size and class as specified by the procuring agency.
Type
Horizontal or Vertical; Single or Multiple Spindle.
Two Axes of Motion
Three Axes of Motion
Four Axes of Motion
Five Axes of Motion
Size
A - Small
B - Medium
C - Large
D - Extra Large
Class
I - Aluminum and steel milling machine (less than 230 KSI)
II - Super Alloy Milling Machine (including steel over 230 KSI)
intended Use:
This specification encompasses machines having the capability of efficiently machining present and predicted future Aerospace materials. The specification includes machines with high... View More
Document History