DIN EN ISO 6808
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification (ISO 6808:1999); English version of DIN EN ISO 6808
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Hoses): | 83.140.40 |
Document History
October 1, 2014
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification (ISO 6808:2014)
This International Standard specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil,...
DIN EN ISO 6808
November 1, 2000
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification (ISO 6808:1999); English version of DIN EN ISO 6808
A description is not available for this item.