DS/EN 14978

Laminate floor coverings - Elements with acrylic based surface layer, electron beam cured - Specifications, requirements and test methods

inactive
Organization: DS
Publication Date: 7 August 2006
Status: inactive
Page Count: 11
ICS Code (Floor coverings): 97.150
scope:

This European Standard specifies requirements for laminate floor coverings with an acrylic based surface layer (as defined in Clause 3). It includes a classification system based on EN 685, giving practical requirements for areas of use and levels of use, to indicate where laminate floor coverings will give satisfactory service and to encourage the consumer to make an informed choice. It also specifies requirements for marking and packaging. Laminate floor coverings are considered for domestic and commercial levels of use. This standard does not specify requirements related to areas that are subjected to frequent wetting, such as bathrooms, laundry rooms or saunas, but the products covered by this standard are applicable for use in domestic kitchens.

Document History

September 27, 2021
Laminate floor coverings – Elements with acrylic based surface layer, electron beam cured – Specifications, requirements and test methods
This European Standard specifies characteristics, requirements and test methods for laminate floor coverings with acrylic based surface layer, electron beam cured as defined in 3.1 and 3.2. It...
March 21, 2016
Laminate floor coverings – Elements with acrylic based surface layer, electron beam cured – Specifications, requirements and test methods
This European Standard specifies characteristics, requirements and test methods for laminate floor coverings with acrylic based surface layer, electron beam cured as defined in 3.1 and 3.2. It...
DS/EN 14978
August 7, 2006
Laminate floor coverings - Elements with acrylic based surface layer, electron beam cured - Specifications, requirements and test methods
This European Standard specifies requirements for laminate floor coverings with an acrylic based surface layer (as defined in Clause 3). It includes a classification system based on EN 685, giving...
Laminate floor coverings – Elements with acrylic based surface layer, electron beam cured – Specifications, requirements and test methods
This European Standard specifies characteristics, requirements and test methods for laminate floor coverings with acrylic based surface layer, electron beam cured as defined in 3.1 and 3.2. It...
Laminate floor coverings - Elements with acrylic based surface layer, electron beam cured - Specifications, requirements and test methods
This European Standard specifies requirements for laminate floor coverings as defined in 3.1. It includes a classification system based on EN ISO 10874, giving practical requirements for areas of use...
Laminate floor coverings - Elements with acrylic based surface layer, electron beam cured - Specifications, requirements and test methods
This European Standard specifies characteristics, requirements and test methods for laminate floor coverings with acrylic based surface layer, electron beam cured as defined in 3.1 and 3.1.1. It...
Advertisement