IEC 60169-10
Radio-frequency connectors Part 10: R.F. coaxial connectors with inner diameter of outer conductor 3 mm (0.12 in) with snap-on coupling - Characteristic impedance 50 ohms (Type SMB)
| Organization: | IEC |
| Publication Date: | 1 January 1983 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This standard concerns patterns for r.f coaxial connectors which may preferably be used with r.f. cables 96 IEC 50-1 or 96 IEC 50-2 of IEC Publication 96-2: Radio-frequency Cables, Part 2: Relevant Cable Specifications.
These connector patterns are for low power. They have a snap-on coupling mechanism and are commonly known as Type "SMB".
Document History