DIN EN 13602

Copper and copper alloys - Drawn, round copper wire for the manufacture of electrical conductors

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2002
Status: inactive
Page Count: 22
ICS Code (Copper products): 77.150.30

Document History

September 1, 2013
Copper and copper alloys - Drawn, round copper wire for the manufacture of electrical conductors
This European Standard specifies the composition, property requirements including electrical properties, and dimensional tolerances for drawn round copper wire from 0,04 mm up to and including 5,0 mm...
DIN EN 13602
July 1, 2002
Copper and copper alloys - Drawn, round copper wire for the manufacture of electrical conductors
A description is not available for this item.
Advertisement