FORD - SK-M99G9500-A

MULTI-PLY DEADENER PAD, MOLDED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 31 July 2002
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a molded multi-ply deadener pad with a flexible heavy layer based on bitumen and/or synthetic resins and a non-woven fiber padding consisting of natural and/or synthetic fibers bonded with synthetic resins. The fiber padding may be replaced by a polyurethane foam pad.

Document History

SK-M99G9500-A
July 31, 2002
MULTI-PLY DEADENER PAD, MOLDED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a molded multi-ply deadener pad with a flexible heavy layer based on bitumen and/or synthetic resins and a non-woven fiber padding consisting...
December 15, 1994
DEADENER PAD, MULTI-PLY MOLDED, ACOUSTIC REQUIREMENTS IN S- M99G4601-A
1. SCOPE The material defined by this specification is a molded multi-ply deadener pad with a flexible heavy layer based on bitumen and/or synthetic resins and a non-woven fiber padding consisting of...

References

Advertisement