ISO 7401

Road Vehicles - Lateral Transient Response Test Methods - Open-Loop Test Methods

inactive
Buy Now
Organization: ISO
Publication Date: 15 February 2003
Status: inactive
Page Count: 32
ICS Code (Road vehicles in general): 43.020
scope:

This International Standard specifies open-loop test methods for determining the transient response behaviour of road vehicles. It is applicable to passenger cars, as defined in ISO 3833, and to light trucks.

NOTE The open-loop manoeuvre specified in this International Standard is not representative of normal driving conditions, but is nevertheless useful for obtaining measures of vehicle transient behaviour in response to several specific types of steering input under closely controlled test conditions. For measurements of steady-state properties, see ISO 4138.

Document History

April 15, 2011
Road vehicles - Lateral transient response test methods - Open-loop test methods
This International Standard specifies open-loop test methods for determining the transient response behaviour of road vehicles. It is applicable to passenger cars, as defined in ISO 3833, and to...
ISO 7401
February 15, 2003
Road Vehicles - Lateral Transient Response Test Methods - Open-Loop Test Methods
This International Standard specifies open-loop test methods for determining the transient response behaviour of road vehicles. It is applicable to passenger cars, as defined in ISO 3833, and to...
January 1, 1988
Road Vehicles - Lateral Transient Response Test Methods First Edition
A description is not available for this item.

References

Advertisement