ETSI - EN 300 176-1
Digital Enhanced Cordless Telecommunications (DECT); Approval Test Specification; Part 1: Radio
| Organization: | ETSI |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 108 |
scope:
The present document specifies the approval tests applicable to all Digital Enhanced Cordless Telecommunications (DECT) equipment accessing the DECT frequency band 1 880 MHz to 1 900 MHz (including provisions for testing other or extended frequency bands) and the approval tests applicable to DECT speech transmission using ITU-T Recommendation G.726 [14] ADPCM speech codec at 32 kbit/s.
The aims of the present document are to ensure:
- efficient use of frequency spectrum;
- no harm done to any connected network and its services;
- no harm done to other radio networks and services;
- no harm done to other DECT equipment or its services;
- interworking of terminal equipment via the public network,
through testing those provisions of EN 300 175, parts 1 to 7 [1] to [7] which are relevant to these aims.
The tests of the present document split into two parts:
- this part covers testing of radio frequency parameters, security elements and those DECT protocols that facilitate the radio frequency tests and efficient use of frequency spectrum;
- part 2 describes testing of DECT 32 kbit/s ADPCM speech requirements between network interface and DECT PT, or between a DECT CI air interface and alternatively a DECT PT or FT. Part 2 is not applicable to terminal equipment specially designed for the disabled (e.g. with amplification of received speech as an aid for the hard-of-hearing).
DECT comprises two equipment elements, referred to as a Fixed Part (FP) and a Portable Part (PP). Part 2 of the present document is structured to allow type approval of either:
a) the FP and PP together; or
b) the FP and PP as separate items.
Additional tests apply for equipment implementing ETSI defined profiles (e.g. GAP, DECT-GSM, DECT-ISDN). These tests are found in related ENs and may supersede the requirements of the present document.
Document History