DS/EN 60825-12

Safety of laser products – Part 12: Safety of free space optical communication systems used for transmission of information

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 April 2004
Status: active
Page Count: 39
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This part 12 of IEC 60825 provides requirements and specific guidance for the manufacture and safe use of laser products and systems used for point-to-point or point-to-multipoint free space optical data transmission. This standard only addresses the open beam portion of the system. If portions of the equipment or system incorporate optical fibre that extends from the confinements of the enclosure(s), the manufacturing and safety requirements under IEC 60825 Part 2: Safety of optical fibre communication systems shall apply to those portions only. Sources for visible information transmission to the human eye are covered by IEC 60825-6. This standard does not apply to systems designed for purposes of transmitting optical power for applications such as material processing or medical treatment. This standard also does not apply to the use of systems in explosive atmospheres. Throughout this part of IEC 60825, light-emitting diodes (LEDs) are included whenever the word laser is used.

Document History

DS/EN 60825-12
April 29, 2004
Safety of laser products – Part 12: Safety of free space optical communication systems used for transmission of information
This part 12 of IEC 60825 provides requirements and specific guidance for the manufacture and safe use of laser products and systems used for point-to-point or point-to-multipoint free space optical...
Safety of free space optical communication systems used for transmission of information
This part of EN 60825 provides requirements and specific guidance for the manufacture and safe use of laser products and systems used for point-to-point or point-to-multipoint free space optical data...

References

Advertisement