SNV - SN EN ISO 1628-3
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 3: Polyethylenes and polypropylenes (ISO 1628-3:2001)
inactive
| Organization: | SNV |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
Document History
August 1, 2010
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 3: Polyethylenes and polypropylenes
This part of ISO 1628 defines particular conditions for determining the reduced viscosity (also known as viscosity number) and intrinsic viscosity of polyethylenes and polypropylenes at 135 °C in...
SN EN ISO 1628-3
February 1, 2003
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 3: Polyethylenes and polypropylenes (ISO 1628-3:2001)
A description is not available for this item.