GMNA - GMP.E/P.090
Thermoplastic Elastomer - Polyolefinic, Shore A87, Barium Sulfate Filled, Underhood Applications
| Organization: | GMNA |
| Publication Date: | 1 October 2001 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1 Scope
This specification covers the properties of a black, barium sulfate filled, heat stabilized, thermoplastic vulcanizate containing fully cured EPDM elastomer particles dispersed in a continuous polypropylene matrix. The material can be processed by extrusion, injection or blow molding. 1.1 Material Description. Subparagraphs were not applicable. 1.2 Cross-Reference of Replaced Specifications. Subparagraphs were not applicable. 1.3 Symbol. Not applicable. 1.4 Typical Application. Typical applications include the following: underhood applicatiions where sound deadening is required. Continuous operating temperature range: 40 to 135 °C.
Document History