DLA - SMD-5962-85528

MICROCIRCUIT, DIGITAL, CMOS, BUS ARBITER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 19 November 1986
Status: active
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Frequency Circuit 01 82C89 8 MHz CMOS Bus Arbiter

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, ¼" × 1-1/16"), dual-in-line package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage (VCC) - - - - - - - - - - - - - - - - +8.0 V 1/ Input, output or I/O voltage applied - - - - - - - - GND−0.5 V to VCC +0.5 V 1/ Thermal resistance, junction to case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +150°C Temperature under bias - - - - - - - - - - - - - - - −55°C to +125°C Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum package power dissipation, (PD)- - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - - +260°C

Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Case operating temperature range (TC)- - - - - - - - −55°C to +125°C Maximum Frequency of operation (fMAX)- - - - - - - - 0 to 8.0 MHz Setup time, status active (tSVCH)- - - - - - - - - - tCLCL −10 ns maximum 3/ Setup time, status inactive (tSHCL)- - - - - - - - - tCLCL −10 ns maximum 3/ [B bar][C bar][L bar][K bar] high time (tBHCL) - - - - - - - - - - - - - - - .65 tBLBL maximum 3/ Delay time, [B bar][C bar][L bar][K bar] to C3R0 float (tBLBYH)- - - - - - - 35 ns maximum Delay time, [B bar][C bar][L bar][K bar] to [B bar][U bar][S bar][Y bar] float (tBLBYH)- - - - - - - 35 ns maximum Input rise time (tr) - - - - - - - - - - - - - - - - 20 ns maximum Input fall time (tf) - - - - - - - - - - - - - - - - 20 ns maximum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-85528
November 19, 1986
MICROCIRCUIT, DIGITAL, CMOS, BUS ARBITER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement