ASTM International - ASTM D1078-99
Standard Test Method for Distillation Range of Volatile Organic Liquids
Organization: | ASTM International |
Publication Date: | 10 June 2001 |
Status: | inactive |
Page Count: | 8 |
ICS Code (Organic chemicals in general): | 71.080.01 |
scope:
1.1 This test method covers the determination of the distillation range of liquids boiling between 30 and 350oC, that are chemically stable during the distillation process, by manual or automatic distillation procedures.
1.2 This test method is applicable to organic liquids such as hydrocarbons, oxygenated compounds, chemical intermediates, and blends thereof.
1.3 For hazard information and guidance, see the supplier's Material Safety Data Sheet.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Section 7.