DLA - SMD-5962-89726 REV C

MICROCIRCUIT, DIGITAL, CMOS, I/O EXPANDED MICROCONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 June 1993
Status: inactive
Page Count: 27
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 80C451 CMOS I/O expanded microcontroller 02 83C451 CMOS I/O expanded microcontroller with a one time programmable EPROM.

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline X D-13 (64-lead, 3.240" × 0.920" × 0.225"), dual-in-line package U C-7 (68-terminal, 0.962" × 0.962" × 0.120"), square chip carrier M C-J2 (68-terminal, 0.958" × 0.958" × 0.190"), square leaded chip carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Maximum power dissipation - - - - - - - - - - - - - - - - - 200 mW Voltage range from VCC to VSS - - - - - - - - - - - - - - - −0.5 V dc to +6.5 V dc Voltage range from any pin to VSS- - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Storage temperature range- - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 5 seconds)- - - - - - - - - - - +300°C Maximum junction temperature (TJ)- - - - - - - - - - - - - - 200°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - See MIL-M-38510, appendix C Data retention for device type 02 - - - - - - - - - - - - - 10 years minimum

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Case operating temperature range (TC)- - - - - - - - - - - - −55°C to +125°C Maximum low level input voltage (except [E bar][A bar])- - - - - - - - - 0.2 VCC − 0.25 V dc Maximum low level input voltage ([E bar][A bar]) - - - - - - - - - - - - 0.2 VCC − 0.45 V dc Minimum high level input voltage (except XTAL1, RST) - - - - 0.2 VCC + 1.1 V dc Minimum high level input voltage (XTAL1, RST)- - - - - - - - 0.7 VCC dc +0.2 V dc

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - XX percent 2/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

March 22, 2006
MICROCIRCUIT, DIGITAL, CMOS, I/O EXPANDED MICROCONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-89726 REV C
June 7, 1993
MICROCIRCUIT, DIGITAL, CMOS, I/O EXPANDED MICROCONTROLLER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
March 4, 1992
MICROCIRCUIT, DIGITAL, CMOS, I/O EXPANDED MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
July 1, 1991
MICROCIRCUIT, DIGITAL, CMOS, I/O EXPANDED MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
February 1, 1990
MICROCIRCUIT, DIGITAL, CMOS, I/O EXPANDED MICROCONTROLLER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement