DS/EN 301061-3 V1.1.3

Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Generic functional protocol for the support of supplementary services at the "b" service entry point for Virtual Private Network (VPN) applications; Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user

active, Most Current
Organization: DS
Publication Date: 8 July 1999
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This third part of EN 301 061 specifies the Test Suite Structure and Test Purposes (TSS&TP) for the user side of the T reference point (as defined in ITU-T Recommendation I.411 [10]) of implementations conforming to the stage three standard for the generic functional protocol for the support of supplementary services for Virtual Private Network (VPN) applications for the pan-European Integrated Services Digital Network (ISDN) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol, EN 301 061-1 [2].

Document History

DS/EN 301061-3 V1.1.3
July 8, 1999
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Generic functional protocol for the support of supplementary services at the "b" service entry point for Virtual Private Network (VPN) applications; Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user
This third part of EN 301 061 specifies the Test Suite Structure and Test Purposes (TSS&TP) for the user side of the T reference point (as defined in ITU-T Recommendation I.411 [10]) of...
Advertisement