FORD - ESB-M12G64-A

BATT GLASS FIBER SOUND ABSORPTION, LONG FIBER, 1-1/2 LB/CU FT (24 KG/CU M) ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 2 November 2006
Status: inactive
Page Count: 4
scope:

The material defined by these specifications is made of glass fibers, bonded with a thermosetting resin and compressed into a flexible blanket.

Document History

January 18, 2012
BATT GLASS FIBER SOUND ABSORPTION, LONG FIBER, 1-1/2 LB/FT3 (24 KG/M3) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is made of glass fibers, bonded with a thermosetting resin and compressed into a flexible blanket.
ESB-M12G64-A
November 2, 2006
BATT GLASS FIBER SOUND ABSORPTION, LONG FIBER, 1-1/2 LB/CU FT (24 KG/CU M) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is made of glass fibers, bonded with a thermosetting resin and compressed into a flexible blanket.
March 8, 2006
BATT GLASS FIBER SOUND ABSORPTION, LONG FIBER, 1-1/2 LB/CU FT (24 KG/CU M) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is made of glass fibers, bonded with a thermosetting resin and compressed into a flexible blanket.
November 22, 1978
BATT, GLASS FIBER SOUND ABSORPTION-LONG FIBER-1 1/2 LB/CU FT (24 KG/CU M)
1. SCOPE The material defined by this specification is made of glass fibers, bonded with a thermosetting resin and compressed into a flexible blanket.

References

Advertisement