BSI - BS 3A 112
Specification for cadmium-plated steel shear bolts (Unified hexagons and Unified threads)
inactive
| Organization: | BSI |
| Publication Date: | 29 November 1985 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
Specifies materials, dimensions, finish and inspection requirements for steel shear bolts with Unified hexagons and Unified threads and with close tolerance shanks. Cadmium plated, to be suitable for insertion in aluminium alloy materials for aerospace use.
Document History
December 15, 1992
Aerospace series – Specification for shear bolts, hexagonal heads (Unified threads) in cadmium-plated steel (Classification Rm = 880-1080 MPa)
A description is not available for this item.
December 15, 1992
Specification for Cadmium-plated steel shear bolts (Unified hexagons and Unified threads)
Specifies materials, dimensions, finish and inspection requirements for bolts with close tolerance shanks to be suitable for insertion in aluminium alloy material for aerospace use.
BS 3A 112
November 29, 1985
Specification for cadmium-plated steel shear bolts (Unified hexagons and Unified threads)
Specifies materials, dimensions, finish and inspection requirements for steel shear bolts with Unified hexagons and Unified threads and with close tolerance shanks. Cadmium plated, to be suitable for...
June 4, 1962
Specification for cadmium-plated steel shear bolts (Unified hexagons and Unified threads) for aircraft
A description is not available for this item.