AGMA 1006

Tooth Proportions for Plastic Gears

active, Most Current
Buy Now
Organization: AGMA
Publication Date: 7 August 1997
Status: active
Page Count: 55
scope:

Presents a new basic rack, AGMA PT, which, with its full round fillet, may be preferred in many applications of gears made from plastic materials. It contains a description, with equations and sample calculations, of how the proportions of a spur or helical gear may be derived from the design tooth thickness and the basic rack data. In several annexes, there are discussions of possible variations from the basic rack and also a procedure for defining tooth proportions without using the basic rack concept.

Document History

AGMA 1006
August 7, 1997
Tooth Proportions for Plastic Gears
Presents a new basic rack, AGMA PT, which, with its full round fillet, may be preferred in many applications of gears made from plastic materials. It contains a description, with equations and sample...
August 7, 1997
Tooth Proportions for Plastic Gears
Basic rack This standard defines a basic rack for spur and helical plastic gears. However, the specific basic rack can be applied to any type of gear which employs the basic rack concept to help...
August 7, 1997
Tooth Proportions for Plastic Gears
A description is not available for this item.

References

Advertisement