IEC 60601-2-35
Medical electrical equipment – Part 2: Particular requirements for the safety of blankets, pads and mattresses, intended for heating in medical use
| Organization: | IEC |
| Publication Date: | 1 October 1996 |
| Status: | inactive |
| Page Count: | 108 |
| ICS Code (Hospital equipment): | 11.140 |
scope:
Addition:
This Particular Standard specifies requirements for BLANKETS, PADS, and MATTRESSES including air-flotation MATTRESSES and forced-air systems as defined in 2.2.102, 2.2.106 and 2.2.107.
NOTE - In this Particular Standard they are referred to separately as BLANKETS, PADS, or MATTRESSES, but when referred to collectively the term HEATING DEVICE is used.
HEATING DEVICES are intended for medical and paramedical use.
Object
Addition:
The object of this Particular Standard is to establish requirements for HEATING DEVICES which minimize hazards to PATIENT and OPERATOR and to specify tests by which compliance can be verified.
Document History