DIN ISO 3547-1
Plain bearings - Wrapped bushes - Part 1: Dimensions (ISO 3547-1:1999)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This part of ISO 3547 specifies the dimensions and designations of wrapped bushes made of solid and multilayer bearing material for applicaion as plain bearings.
Document History
October 1, 2023
Plain bearings - Wrapped bushes - Part 1: Dimensions (ISO 3547-1:2018)
A description is not available for this item.
November 1, 2022
Plain bearings - Wrapped bushes - Part 1: Dimensions (ISO 3547-1:2018); Text in German and English
A description is not available for this item.
December 1, 2015
Plain bearings - Wrapped bushes - Part 1: Dimensions (ISO 3547-1:2006)
This part of ISO 3547 specifies the dimensions and designations of cylindrical and flanged wrapped bushes made of solid and multi-layer bearing material for plain bearing applications.
DIN ISO 3547-1
November 1, 2000
Plain bearings - Wrapped bushes - Part 1: Dimensions (ISO 3547-1:1999)
This part of ISO 3547 specifies the dimensions and designations of wrapped bushes made of solid and multilayer bearing material for applicaion as plain bearings.