ASHRAE - FUNDAMENTALS IP CH 19

Refrigerants

inactive
Organization: ASHRAE
Publication Date: 1 January 2005
Status: inactive
Page Count: 9
scope:

REFRIGERANTS are the working fluids in refrigeration, air-conditioning, and heat-pumping systems. They absorb heat from one area, such as an air-conditioned space, and reject it into another, such as outdoors, usually through evaporation and condensation, respectively. These phase changes occur both in absorption and mechanical vapor compression systems, but not in systems operating on a gas cycle using a fluid such as air. (See Chapter 1 for more information on refrigeration cycles.) The design of the refrigeration equipment depends strongly on the properties of the selected refrigerant. Tables 1 and 2 list standard refrigerant designations, some properties, and safety classifications from ASHRAE Standard 34.

Document History

January 1, 2021
Energy Estimating and Modeling Methods
A description is not available for this item.
January 1, 2017
Energy Estimating and Modeling Methods
A description is not available for this item.
January 1, 2013
Energy Estimating and Modeling Methods
A description is not available for this item.
January 1, 2009
ENERGY ESTIMATING AND MODELING METHODS
REFRIGERANTS are the working fluids in refrigeration, air-conditioning, and heat-pumping systems. They absorb heat from one area, such as an air-conditioned space, and reject it into another, such as...
FUNDAMENTALS IP CH 19
January 1, 2005
Refrigerants
REFRIGERANTS are the working fluids in refrigeration, air-conditioning, and heat-pumping systems. They absorb heat from one area, such as an air-conditioned space, and reject it into another, such as...
January 1, 2001
Refrigerants
A description is not available for this item.
January 1, 1997
Thermophysical Properties of Refrigerants
A description is not available for this item.
January 1, 1993
Sorbents and Desiccants
A description is not available for this item.
Advertisement