IEC 60141-3
Tests on Oil-Filled and Gas-Pressure Cables and Their Accessories Part 3: External Gas- Pressure (Gas Compression) Cables and Accessories for Alternating Voltages up to 275 kV
| Organization: | IEC |
| Publication Date: | 1 January 1963 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Cables): | 29.060.20 |
scope:
This recommendation applies to tests on radial-field impregnated-paper insulated cables and accessories which, during normal operation, work under a gas pressure exceeding 12 kg/cm2 applied outside a sheath or jacket, so that the gas is not in direct contact with the insulation. The tests are applicable to cables and accessories intended to be used in systems with a nominal voltage not exceeding 275 kV between phases.
Document History