PIP PN12LB0M01
Piping Material Specification 12LB0M01 Class 175, Ductile Iron, Cement-Mortar Lined Fire Water (UL/FM Approved) (Underground)
inactive
Buy Now
| Organization: | PIP |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 5 |
Document History
May 1, 2017
Piping Material Specification 12LB0M01 175 PSI, Ductile Iron, Mechanical Joints, Cement-Mortar Lined Fire Water (UL Listed or FM Approved) (Underground)
PURPOSE AND USE OF PROCESS INDUSTRY PRACTICES
In an effort to minimize the cost of process industry facilities, this Practice has been prepared from the technical requirements in the existing...
May 1, 2007
Piping Material Specification 12LB0M01 Class 175, Ductile Iron, Mechanical Joints, Cement- Mortar Lined Fire Water (UL/FM Approved) (Underground)
PURPOSE AND USE OF PROCESS INDUSTRY PRACTICES
In an effort to minimize the cost of process industry facilities, this Practice has been prepared from the technical requirements in the existing...
PIP PN12LB0M01
November 1, 2000
Piping Material Specification 12LB0M01 Class 175, Ductile Iron, Cement-Mortar Lined Fire Water (UL/FM Approved) (Underground)
A description is not available for this item.