CEN - EN 1964-1
Transportable Gas Cylinders - Specification for the Design and Construction of Refillable Transportable Seamless Steel Gas Cylinders of Water Capacities from 0,5 Litre up to and Including 150 Litres - Part 1: Cylinders Made of Seamless Steel with an Rm Value of Less than 1100 MPa
inactive, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Pressure vessels): | 23.020.30 |
Document History
EN 1964-1
January 1, 1999
Transportable Gas Cylinders - Specification for the Design and Construction of Refillable Transportable Seamless Steel Gas Cylinders of Water Capacities from 0,5 Litre up to and Including 150 Litres - Part 1: Cylinders Made of Seamless Steel with an Rm Value of Less than 1100 MPa
A description is not available for this item.