NPFC - MIL-L-26202

LIGHT, MARKER, AIRPORT, SEMIFLUSH, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 18 December 1964
Status: inactive
Page Count: 14
scope:

This specification covers semiflush lights intended for airport installation.

Lights shall be in accordance with the applicable (see 6.2) MS standards for the following classes:

Each class B and class BB light (commonly called "flush prismatic light") shall be in a semiflush light with a gradually sloped upper section designed for a 10.25-inch mounting-bolt circle. These lights are designed for mounting on an MS24526 base.

(a) Classes B3 and BB3 are omnidirectional (MS27033).

(b) Classes B15 and BB45 are bidirectional (MS26578).

(c) Classes B25, BB25 and BB55 are unidirectional (MS26578).

A class C light (commonly called "flush open-grid light") shall be a semiflush light with a gradually sloped open grid. Class C is unidirectional (MS26579).

intended Use:

These lights are intended for use as runway, approach, and taxiway lights within the pavement of runways, thresholds, overrun areas, and taxiways.

Document History

December 2, 2011
LIGHT, MARKER, AIRPORT, SEMIFLUSH, GENERAL SPECIFICATION FOR
These lights are intended for use as runway, approach, and taxiway lights within the pavement of runways, thresholds, overrun areas and taxiways.
November 27, 2006
LIGHT, MARKER, AIRPORT, SEMIFLUSH, GENERAL SPECIFICATION FOR
These lights are intended for use as runway, approach, and taxiway lights within the pavement of runways, thresholds, overrun areas and taxiways.
January 24, 1994
LIGHT, MARKER, AIRPORT, SEMIFLUSH, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 2, 1966
LIGHT, MARKER, AIRPORT, SEMIFLUSH, GENERAL SPECIFICATION FOR
A description is not available for this item.
January 24, 1966
LIGHT, MARKER, AIRPORT, SEMIFLUSH, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-L-26202
December 18, 1964
LIGHT, MARKER, AIRPORT, SEMIFLUSH, GENERAL SPECIFICATION FOR
This specification covers semiflush lights intended for airport installation. Lights shall be in accordance with the applicable (see 6.2) MS standards for the following classes: Each class B and...

References

Advertisement