BSI - BS ISO 6162-2
Hydraulic fluid power - Flange connectors with split or one-piece flange clamps and metric or inch screws - Part 2: Flange connectors for use at pressures of 35 MPa (350 bar) to 40 MPa (400 bar), DN 13 to DN 51
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 13 December 2002 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
March 31, 2018
Hydraulic fluid power — Flange connections with split or one-piece flange clamps and metric or inch screws Part 2: Flange connectors, ports and mounting surfaces for use at a pressure of 42 MPa (420 bar), DN 13 to DN 76
A description is not available for this item.
December 31, 2012
Hydraulic fluid power - Flange connections with split or one-piece flange clamps and metric or inch screws Part 2: Flange connectors, ports and mounting surfaces for use at a pressure of 42 MPa (420 bar), DN 13 to DN 76
A description is not available for this item.
BS ISO 6162-2
December 13, 2002
Hydraulic fluid power - Flange connectors with split or one-piece flange clamps and metric or inch screws - Part 2: Flange connectors for use at pressures of 35 MPa (350 bar) to 40 MPa (400 bar), DN 13 to DN 51
A description is not available for this item.