DS/ISO/IEC 7811-6

Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity

inactive
Organization: DS
Publication Date: 4 April 2002
Status: inactive
Page Count: 34
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7811 is one of a series of standards describing the characteristics for identifiication cards as defined in the definitions clause and the use of such cards for international interchange. This part of ISO/IEC 7811 specifies requirements for a high coercivity magnetic stripe (including any protective overlay) on an identification card, the encoding technique and coded character sets.

Document History

August 14, 2018
Identification cards – Recording technique – Part 6: Magnetic stripe: High coercivity
ISO/IEC 7811 defines the characteristics for identification cards as defined in Clause 3 of this document and the use of such cards for international interchange. This document specifies requirements...
September 16, 2014
Identification cards – Recording technique – Part 6: Magnetic stripe – High coercivity
This International Standard defines the characteristics for identification cards as defined in Clause 4 of this part of ISO/IEC 7811 and the use of such cards for international interchange. This part...
September 16, 2014
Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity
A description is not available for this item.
November 3, 2010
Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity
ISO/IEC 7811 defines the characteristics for identification cards as defined in Clause 4 of this part of ISO/IEC 7811 and the use of such cards for international interchange. This part of ISO/IEC...
December 5, 2005
Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity - Amendment 1: Ui6 criteria and test method
This part of ISO/IEC 7811 is one of a series of standards describing the characteristics for identifiication cards as defined in the definitions clause and the use of such cards for international...
DS/ISO/IEC 7811-6
April 4, 2002
Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity
This part of ISO/IEC 7811 is one of a series of standards describing the characteristics for identifiication cards as defined in the definitions clause and the use of such cards for international...
April 22, 1998
Identification cards - Recording technique Part 6: Magnetic stripe - High coercivity
This part of ISO/IEC 7811 specifies characteristics for a high coercivity magnetic stripe (including any protective overlay) on an identification card, the encoding technique and coded character sets.
Advertisement