NEMA - ANSI C80.6

Electrical Intermediate Metal Conduit (EIMC)

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2005
Status: inactive
Page Count: 21
scope:

This standard covers the requirements for steel electrical intermediate metal conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in nominal 10 ft (3.05 m) lengths, threaded on each end with one coupling attached. It is protected on the exterior surface with a metallic zinc coating or an alternate corrosion protection coating (See UL 1242 Third edition Clauses 1.3, 1.4, 16.2, 17, 18, 19, 22.6 and 22.7) and on the interior surface with a zinc or organic coating.

This standard also covers conduit couplings, elbows, and conduit lengths other than 10 ft (3.05 m).

Properly assembled systems of conduit, couplings, elbows and nipples manufactured in accordance with this standard, and other identified fittings, provide for the electrical continuity required of an equipment grounding conductor.

 

Document History

January 1, 2018
Electrical Intermediate Metal Conduit
This standard covers the requirements for steel electrical intermediate metal conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in nominal 10 ft....
ANSI C80.6
January 1, 2005
Electrical Intermediate Metal Conduit (EIMC)
This standard covers the requirements for steel electrical intermediate metal conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in nominal 10 ft...
January 1, 1994
Intermediate Metal Conduit (IMC) - Zinc Coated
A description is not available for this item.
January 1, 1994
Intermediate Metal Conduit - Zinc Coated (IMC)
A description is not available for this item.
September 4, 1986
INTERMEDIATE METAL CONDUIT (IMC) - ZINC COATED
A description is not available for this item.

References

Advertisement