ETSI - PRETS 300 588

European Digital Cellular Telecommunications System (Phase 2); Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface Layer 1 Specification (GSM 08.04)

inactive
Organization: ETSI
Publication Date: 1 January 1993
Status: inactive
Page Count: 7
scope:

This Technical Specification defines the structure of the physical layer (layer 1) of the BSS-MSC interface for supporting traffic channels. Use of the physical layer for supporting Signalling System No.7 signalling links is covered in Technical Specification GSM 08.06.

The physical layer is the lowest layer in the OSI Reference Model and it supports all functions required for transmission of bit streams on the physical medium.

For this Technical Specification only digital transmission will be considered, the use of analogue transmission is a national concern.

Document History

January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface Layer 1 Specification
A description is not available for this item.
PRETS 300 588
January 1, 1993
European Digital Cellular Telecommunications System (Phase 2); Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface Layer 1 Specification (GSM 08.04)
This Technical Specification defines the structure of the physical layer (layer 1) of the BSS-MSC interface for supporting traffic channels. Use of the physical layer for supporting Signalling System...

References

Advertisement