DS/ETS 300823 Ed. 1

Universal Personal Telecommunication (UPT); UPT phase 2; Functional specification of the interface of a UPT Integrated Circuit Card (ICC) and Public Switched Telephone Network (PSTN), Integrated Services Digital Network (ISDN) and Global System for Mobile communications (GSM) terminals (one pass and multiple pass authentication)

inactive, Most Current
Organization: DS
Publication Date: 15 July 2000
Status: inactive
ICS Code (Telephone networks): 33.040.35
scope:

This European Telecommunication Standard (ETS) in combination with ETS 300 477 [1] defines the interface between the Universal Personal Telecommunication (UPT) card and the Card Accepting Device (CAD) for the operational phase. It also defines those aspects of the internal organization of the UPT card which are related to the operational phase.

Document History

DS/ETS 300823 Ed. 1
July 15, 2000
Universal Personal Telecommunication (UPT); UPT phase 2; Functional specification of the interface of a UPT Integrated Circuit Card (ICC) and Public Switched Telephone Network (PSTN), Integrated Services Digital Network (ISDN) and Global System for Mobile communications (GSM) terminals (one pass and multiple pass authentication)
This European Telecommunication Standard (ETS) in combination with ETS 300 477 [1] defines the interface between the Universal Personal Telecommunication (UPT) card and the Card Accepting Device...

References

Advertisement