The present document describes the security features and mechanisms to bootstrap authentication and key agreement for application security. Candidate applications to use this bootstrapping mechanism...
The present document defines the remote management of files and applets on the SIM/USIM/ISIM. It describes the APDU format for remote management. Furthermore the document specifies: - a set of...
The present document contains definitions of reference conditions and test signals, default parameters, reference radio bearer configurations used in radio bearer interoperability testing, common...
The present document defines a call control protocol for use in the IP Multimedia (IM) Core Network (CN) subsystem based on the Session Initiation Protocol (SIP), and the associated Session...
The present document describes the technical characteristics and methods of test for testing the USIM Application Toolkit implemented in Mobile Equipments (ME) or Mobile Station (MS) within the 3GPP...
This TS defines the service requirements from users’ and operators’ perspective for the support of IP multimedia applications through the IMS. IP multimedia applications are supported by IP...
This document defines the stage-2 service description for the IP Multimedia Core Network Subsystem (IMS), which includes the elements necessary to support IP Multimedia (IM) services. ITU-T...
The present document defines the principal purpose and use of different naming, numbering, addressing and identification resources (i.e. Identifiers (ID)) within the digital cellular...
This document defines a mobile device 3GPP IMS Management Object. The management object is compatible with OMA Device Management protocol specifications, version 1.2 and upwards, and is defined using...