DS/EN 50406-2

End user multi-pair cables used in high bit rate telecommunication networks - Part 2: Duct and buried cables

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 August 2004
Status: active
Page Count: 15
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This standard defines outdoor multi-pair/quad cables for use in high bit rate telecommunication networks with their relative definitions and requirements. It covers radially water blocked cables, with an overall screen, with performances up to 60 MHz, to be used in outdoor networks intended to connect the broadband outside plant to the individual customer premises with a maximum recommended length of connection of 1 km. The electrical, environmental, mechanical and transmission performance characteristics of the cables, related to their reference test methods, are detailed.

Document History

DS/EN 50406-2
August 23, 2004
End user multi-pair cables used in high bit rate telecommunication networks - Part 2: Duct and buried cables
This standard defines outdoor multi-pair/quad cables for use in high bit rate telecommunication networks with their relative definitions and requirements. It covers radially water blocked cables,...
Advertisement