CEN - EN 10246-14
Non-Destructive Testing of Steel Tubes - Part 14: Automatic Ultrasonic Testing of Seamless and Welded (Except Submerged Arc-Welded) Steel Tubes for the Detection of Laminar Imperfections
| Organization: | CEN |
| Publication Date: | 1 November 1999 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
This Part of EN I0246 specifies requirements for automatic ultrasonic testing of seamless and welded steel tubes, with the exception of submerged arc welded (SAW) tubes, for the detection of laminar imperfections. The standard specifies acceptance levels and calibration procedures.
NOTE : An alternative test method for the detection of laminar imperfections in steel strip/plate prior to tube forming of welded tubes, is given in EN 10246-15.
This Part of EN 10246 is applicable to the inspection of tubes with an outside diameter greater than 30 mm. No lower limit of wall thickness is specified but see note in 4.1.
European Standard EN 10246 "Non-destructive testing of steel tubes" comprises the Parts shown in annex A.
Document History