ARMY - MIL-D-45950B

DEGREASER, VAPOR SPRAY, STATIONARY, SOLVENT-TYPE, STEAM OR ELECTRICALLY-HEATED

inactive
Organization: ARMY
Publication Date: 28 February 1992
Status: inactive
Page Count: 19
scope:

This specification covers hand-operated, electrically or steam-heated degreasers for use with hydrocarbon type solvents for the removal of dirt, grease, oil, and sludge from metal and other surfaces.

Degreasers shall be of the following classes and sizes as specified (see 6.2.1).

Class 1 - Electrically heated. Size 1 - Minimum inside dimensions: length, 70 inches; width, 30 inches; with 30-inch vapor depth. Size 2 - Minimum inside dimensions: length, 84 inches; width, 36 inches; with 36-inch vapor depth. Class 2 - Steam Heated. Minimum inside dimensions: length, 70 inches, width 30 inches; with 30 inch vapor depth.

Beneficial comments (recommendations, additions, deletions) and any pertinent data which way be of use in improving this document should be addressed to: Commander, US Army Armament Research, Development and Engineering Center, ATTN: SMCAR-EST-P, Rock Island, IL 61299-7300 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

intended Use:

The vapor spray degreasers covered by this specification are intended for use in removing dirt, grease, oil, and sludge from parts.

Document History

June 19, 1998
DEGREASER, VAPOR SPRAY, STATIONARY, SOLVENT-TYPE, STEAM OR ELECTRICALLY-HEATED
A description is not available for this item.
MIL-D-45950B
February 28, 1992
DEGREASER, VAPOR SPRAY, STATIONARY, SOLVENT-TYPE, STEAM OR ELECTRICALLY-HEATED
This specification covers hand-operated, electrically or steam-heated degreasers for use with hydrocarbon type solvents for the removal of dirt, grease, oil, and sludge from metal and other surfaces....
January 9, 1986
DEGREASER, VAPOR SPRAY, STATIONARY, SOLVENT-TYPE, STEAM OR ELECTRICALLY-HEATED
A description is not available for this item.
June 21, 1983
DEGREASER, VAPOR SPRAY, STATIONARY, SOLVENT-TYPE, STEAM OR ELECTRICALLY-HEATED
A description is not available for this item.
December 6, 1972
DEGREASER, VAPOR SPRAY, STATIONARY, SOLVENT-TYPE, STEAM OR ELECTRICALLY-HEATED
A description is not available for this item.

References

Advertisement