DS/IEC 874-7
Connectors for optical fibres and cables - Part 7: Sectional specifications - Fibre optic connector type FC
| Organization: | DS |
| Publication Date: | 10 February 1992 |
| Status: | inactive |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The standard is applicable to fibre optic connector type FC which comprises a sub-family having common mating face dimensions. Provides information and rules for the preparation of detail specifications for keyed multimode and singlemode optical fibre connectors with 2,5 mm outside diameter cylindrical, spring loaded, butting ferrule. Prescribes mating face dimensions for general purpose connectors and for reference connectors, together with gauging information and the...
Document History