ARMY - AR 95-10
DEPARTMENT OF DEFENSE NOTICE TO AIRMEN (NOTAM) SYSTEM
| Organization: | ARMY |
| Publication Date: | 1 August 2004 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This instruction implements AFPD 11-2, Aircraft Flight Rules and Procedures. This is an Interservice publication with the Air Force as the lead service. The Air Force is the single manager of the DoD NOTAM System. The DoD NOTAM system disseminates information to aviators and flight operations personnel regarding the establishment, condition, or change in any aeronautical facility, service, procedure or hazard of which the timely knowledge may be critical to safe DoD flight operations or maneuvering. It also allows DoD agencies to create NOTAMs via the Internet. The Defense Internet NOTAM Service (DINS) is the only DoD NOTAM Division authorized site for DoD NOTAM creation and retrieval. Records Disposition for Air Force units: Maintain and dispose of records created by prescribed processes in accordance with AFMAN 37-139, Records Disposition Schedule (will convert to AFMAN 33-322, Volume 4).
Document History