CEN - EN 2930

Aerospace Series - Bolts, Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated - Classification: 1210 MPa (at Ambient Temperature) / 730 Degrees C

active, Most Current
Organization: CEN
Publication Date: 1 January 1996
Status: active
Page Count: 13
ICS Code (Fasteners for aerospace construction): 49.030

Document History

EN 2930
January 1, 1996
Aerospace Series - Bolts, Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated - Classification: 1210 MPa (at Ambient Temperature) / 730 Degrees C
A description is not available for this item.
Advertisement