DS/IEC 874-9

Connectors for optical fibres and cables - Part 9: Sectional specification - Fibre optic connector type OF-2

inactive, Most Current
Organization: DS
Publication Date: 10 February 1992
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The standard is applicable to fibre optic connectors type OF-2 which comprises a sub-family having common mating face dimensions. This sectional specification provides information and rules for the preparing and detail specification for optical fibres connectors with 2.00 mm outside diameter cylindrical butting ferrule. Prescribes mating face dimensions for general purpose connectors and reference connectors, together with gauging information. Also prescribed are tests...

Document History

DS/IEC 874-9
February 10, 1992
Connectors for optical fibres and cables - Part 9: Sectional specification - Fibre optic connector type OF-2
The standard is applicable to fibre optic connectors type OF-2 which comprises a sub-family having common mating face dimensions. This sectional specification provides information and rules for the...
Advertisement