DS/EN 301823-2-1 V1.1.1
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) protocol; Part 2: Radio Link Control (RLC) sublayer; Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma
| Organization: | DS |
| Publication Date: | 15 August 2001 |
| Status: | active |
| ICS Code (Radiocommunications in general): | 33.060.01 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Radio Link Control (RLC) layer of Hiperlan type 2 as defined in TS 101 761-2 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2]. It details in tabular form the implementation options, i.e. the optional functions additional to those which are mandatory to implement.
Document History