DLA - SMD-5962-87704 REV C

MICROCIRCUITS, DIGITAL, CMOS, 9 AND 10-BIT BUS TRANSCEIVER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 22 March 1993
Status: active
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 29C861 High performance CMOS 10-bit bus transceiver 02 29C863 High performance CMOS 9-bit bus transceiver 03 29C961 High performance CMOS 10-bit bus transceiver (rotated die) 1/ 04 29C963 High performance CMOS 9-bit bus transceiver (rotated die) 1/ 05 29C861A High performance CMOS 10-bit bus transceiver 06 29C863A High performance CMOS 9-bit bus transceiver

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style K GDFP2-F24 or CDFP3-F24 24 Flat pack L GDIP3-T24 or CDIP4-T24 24 Dual-in-line 3 CQCC1-N28 28 Square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to 6.0 V dc DC output voltage range - - - - - - - - - - - - - - - −0.5 V dc to 6.0 V dc DC output diode current: into output - - - - - - - - +50 mA DC output diode current: out of output - - - - - - - −50 mA DC input diode current: into input - - - - - - - - - +20 mA DC input diode current: out of input - - - - - - - - −20 mA DC output current per pin: ISINK Device types 01-04 - - - - - - - - - - - - - - - - +48 mA (2 × IOL) Device types 05, 06 - - - - - - - - - - - - - - - - +100 mA (2 × IOL) DC output current per pin: ISOURCE Device types 01-04 - - - - - - - - - - - - - - - - −30 mA (2 × IOH) Device types 05, 06 - - - - - - - - - - - - - - - - −100 mA (2 × IOH) Total dc ground current - - - - - - - - - - - - - - - (n × IOL + m × ICCT) mA 2/ Total dc VCC current- - - - - - - - - - - - - - - - - (n × IOH + m × ICCT) mA 2/ Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, (PD) 3/- - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds)- - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC): Cases K, L, and 3 - - - - - - - - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - +150°C

Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high-level input voltage (VIH)- - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - .8 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-87704 REV C
March 22, 1993
MICROCIRCUITS, DIGITAL, CMOS, 9 AND 10-BIT BUS TRANSCEIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices"....
November 4, 1992
MICROCIRCUITS, DIGITAL, CMOS, 9 AND 10-BIT BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
November 8, 1988
MICROCIRCUITS, DIGITAL, CMOS, 9 AND 10-BIT BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
September 25, 1987
MICROCIRCUITS, DIGITAL, CMOS, 9 AND 10-BIT BUS TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement