DS/EN ISO 16000-10

Indoor air - Part 10: Determination of the emission of volatile organic compounds from building products and furnishing - Emission test cell method

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 February 2006
Status: active
Page Count: 30
ICS Code (Other standards related to air quality): 13.040.99
ICS Code (Technical aspects): 91.010.30
scope:

This standard specifies a general laboratory test method for determination of area specific emission rate of volatile organic compounds (VOCs) from newly produced building products under defined climate conditions. This method can also, in principle, be applied to aged products. The emission data obtained can be used to calculate concentrations in a model room.
According to the definition of an emission test cell, it is also possible to perform non-destructive emission measurements on building products on-site in buildings. However, the procedure for such measurements is not described in this standard.
An example for an emission test cell is described.

Document History

DS/EN ISO 16000-10
February 21, 2006
Indoor air - Part 10: Determination of the emission of volatile organic compounds from building products and furnishing - Emission test cell method
This standard specifies a general laboratory test method for determination of area specific emission rate of volatile organic compounds (VOCs) from newly produced building products under defined...

References

Advertisement