ETSI - PRETS 300 770-2
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Closed User Group (CUG) Supplementary Service; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Spec.
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This second part of ETS 300 770 is applicable to the stage three of the Closed User Group (CUG) supplementary service for the pan-European Broadband Integrated Services Digital Network (B-ISDN) as provided by European public telecommunications operators at the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [7]) by means of the Digital Subscriber Signalling System No. two (DSS2) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [6]).
This ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the B-ISDN DSS2 CUG supplementary service protocol as specified in ETS 300 770-1 [3] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5].
The supplier of a protocol implementation which is claimed to conform to ETS 300 770-1 [3] is required to complete a copy of the PICS proforma provided in annex A of this ETS and is required to provide the information necessary to identify both the supplier and the implementation.
Document History