DS/EN 300609-4 V8.0.2
Digital cellular telecommunications system (Phase 2 and Phase 2+); Base Station System (BSS) equipment specification; Part 4: Repeaters (GSM 11.26 version 8.0.2 Release 1999)
| Organization: | DS |
| Publication Date: | 13 December 2001 |
| Status: | active |
| ICS Code (Global System for Mobile Communication (GSM)): | 33.070.50 |
scope:
The present document describes the Radio Frequency (RF) tests for GSM 450, GSM 480, GSM 900 and DCS 1800 repeaters which receive, amplify, and retransmit a received Mobile Station (MS) signal in the GSM MS transmit band and simultaneously receive, amplify and retransmit a received Base Transceiver Station (BTS) RF signal in the GSM BTS transmit band. The present document is applicable to repeaters meeting the requirements of either GSM Phase 2 or GSM Phase 2+. Unless otherwise stated, all tests are applicable to repeaters meeting Phase 2 and/or Phase 2+ GSM requirements, because the requirements of the Phase 2 and Phase 2+ core GSM specifications which are referenced in the test are consistent. Most differences between Phase 2 and Phase 2+ requirements represent Phase 2+ features which are optional for the BSS to support.
Document History