IEC 60297-1
Dimensions of Mechanical Structures of the 482.6 mm (19 in) Series Part 1: Panels and Racks
| Organization: | IEC |
| Publication Date: | 1 January 1986 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This standard applies to panels and racks for all applications which are based on 482.6 mm (19 in) practice
The standard should be read in conjunction with the following I E C publications:
Publication 297-2, First edition 1982:
Dimensions of Mechanical Structures of the 482.6 mm (19 in) series.
Part 2: Cabinets and Pitches of Rack Structures.
Publication 297-3, First edition 1984:
Dimensions of Mechanical Structures of the 482.6 mm (19 in) series.
Part 3: Subracks and Associated Plug-in Units.
Document History