DS/EN ISO 7093-1
Plain washers - Large series - Part 1: Product grade A
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 15 November 2000 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Washers, locking elements): | 21.060.30 |
scope:
This part of ISO 7093 specifies the characteristics of large-series, product-grade-A plain washers in the 200 HV and 300 HV hardness classes and of nominal sizes (nominal thread diameters) ranging from 1,6 mm to 64 mm inclusive.
Document History
DS/EN ISO 7093-1
November 15, 2000
Plain washers - Large series - Part 1: Product grade A
This part of ISO 7093 specifies the characteristics of large-series, product-grade-A plain washers in the 200 HV and 300 HV hardness classes and of nominal sizes (nominal thread diameters) ranging...