CENELEC - EN 50340
Hydraulic Cable Cutting Devices - Devices to Be Used on Electrical Installations with Nominal Voltage up to AC 30 kV
inactive
| Organization: | CENELEC |
| Publication Date: | 1 October 2001 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
Document History
May 1, 2010
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV
This European Standard is applicable to cable cutting devices to be used to verify that a cable is dead in accordance with the rules given in EN 50110-1.
The following limits apply to the cable...
EN 50340
October 1, 2001
Hydraulic Cable Cutting Devices - Devices to Be Used on Electrical Installations with Nominal Voltage up to AC 30 kV
A description is not available for this item.