DS/EN ISO 5353

Earth-moving machinery, and tractors and machinery for agriculture and forestry - Seat index point

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 March 1999
Status: active
Page Count: 14
ICS Code (Agricultural machines and equipment in general): 65.060.01
ICS Code (Earth-moving machinery): 53.100
scope:

This standard specifies a method and the device for use in determining the position of the seat index point (SIP) for any kind of seat designed for earth-moving machinery as defined in ISO 6165, and tractors and machinery for agriculture and forestry as defined in ISO 3339-0. This provides a uniform method for defining the location of the SIP in relation to a fixing point on the seat. The SIP may be determined on a seat by itself or with the seat located in its operating environment of the machine. The SIP is a characteristic of the seat; therefore, it may be specified by the seat manufacturer.

Document History

DS/EN ISO 5353
March 2, 1999
Earth-moving machinery, and tractors and machinery for agriculture and forestry - Seat index point
This standard specifies a method and the device for use in determining the position of the seat index point (SIP) for any kind of seat designed for earth-moving machinery as defined in ISO 6165, and...

References

Advertisement