DS/EN prEN 301461 V1.3.1
Fixed Radio Systems; Point-to-point equipment; High capacity fixed radio systems carrying SDH signals (2 x STM-1) in frequency bands with 40 MHz channel spacing and using Co-Channel Dual Polarized (CCDP) operation
| Organization: | DS |
| Publication Date: | 12 May 2004 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document specifies the minimum performance parameters for a high capacity digital radio-relay system operating in frequency bands with 40 MHz channel spacing in the 4 GHz, 5 GHz, U6 GHz and 11 GHz bands. The channel capacity is 1 x STM 1 on each polarization that allows to transmit up to 2 × STM 1 signals in the same RF channel by using both polarizations in co-channel dual polarized (CCDP) mode of operation with cross-polar interference canceller techniques (XPIC).
Document History