NPFC - MIL-C-85052/1
CLAMP, LOOP, TUBE-17-7 PH CRES, 275 DEGREES F, FUEL AND PETROLEUM BASED HYDRAULIC FLUID RESISTANT
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 15 September 1980 |
| Status: | inactive |
| Page Count: | 4 |
Document History
September 10, 2019
Clamp, Loop, Tube 17-7 PH CRES, 275 Degrees F, Fuel and Petroleum Based Hydraulic Fluid Resistant
A description is not available for this item.
January 13, 2010
Clamp, Loop, Tube 17-7 PH CRES, 275 Degrees F, Fuel and Petroleum Based Hydraulic Fluid Resistant
These clamps are intended for use as follows: Temperature range: - 65 to + 275 °F (for higher temperature rated clamps, see MIL-DTL-85052/3). Systems: 1. All aromatic fuel system application
March 30, 2005
CLAMP, LOOP, TUBE-17-7 PH CRES, 275 DEGREES F, FUEL AND PETROLEUM BASED HYDRAULIC FLUID RESISTANT
Temperature range: - 65 to + 275 oF (for higher temperature rated clamps, see MIL-DTL-85052/3). Systems:
1. All aromatic fuel system applications requiring a high degree of cushion exposure to...
September 26, 1991
CLAMP, LOOP, TUBE-17-7 PH CRES, 275 DEGREES F, FUEL AND PETROLEUM BASED HYDRAULIC FLUID RESISTANT
A description is not available for this item.
May 30, 1984
CLAMP, LOOP, TUBE-17-7 PH CRES, 275 DEGREES F, FUEL AND PETROLEUM BASED HYDRAULIC FLUID RESISTANT
THIS SPECIFICATION IS APPROVED FOR USE BY ALL DEPARTMENTS AND AGENCIES OF THE DEPARTMENT OF DEFENSE.
THE COMPLETE REQUIREMENTS FOR ACQUIRING THE CLAMPS DESCRIBED HEREIN SHALL CONSIST OF THIS...
MIL-C-85052/1
September 15, 1980
CLAMP, LOOP, TUBE-17-7 PH CRES, 275 DEGREES F, FUEL AND PETROLEUM BASED HYDRAULIC FLUID RESISTANT
A description is not available for this item.
October 7, 1977
CLAMP, LOOP, TUBE-17-7 PH CRES, 275 DEGREES F, FUEL AND PETROLEUM BASED HYDRAULIC FLUID RESISTANT
A description is not available for this item.