FORD - WSB-M1P80-B2
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER COPPER OR COPPER ALLOY - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 30 July 2003 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of copper and copper alloy (e.g., brass) surfaces.
Document History
March 6, 2018
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER COPPER OR COPPER ALLOY - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines exterior performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of copper and copper alloy (e.g.,...
March 26, 2015
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER COPPER OR COPPER ALLOY - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of copper and copper alloy (e.g., brass)...
WSB-M1P80-B2
July 30, 2003
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER COPPER OR COPPER ALLOY - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of copper and copper alloy...
April 20, 1988
PLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER COPPER OR COPPER ALLOY, EXTERIOR
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, nickel, and chromium for the decoration and protection of copper and copper alloy (e....